Manufacturer: STMicroelectronics
Win Source Part Number: 070593-L6386AD
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.5V, 3.6V
Current - Peak Output (Source, Sink): 400mA, 650mA
High Side Voltage - Max (Bootstrap): 600V
Family Name: L6386AD
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 14-SO
Supply Voltage - Operating: 17V (Max)
Rise and Fall Time: 50ns, 30ns
Alternative Parts (Cross-Reference): IR21814S; IR21064S; IR21064STR;
Introduction Date: July 14, 2008
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
2-Ch Gate Driver IC, 650mA, 580V Out, 400kHz, SOIC, SM Product overview: L6386AD from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650mA, 580V, 400kHz, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 650mA, 580V, 400kHz, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-L6386AD can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Inverting 14-SO
Half-Bridge Gate Driver IC Inverting 14-SO
Gate Drivers HI-VOLTAGE HI/LW SIDE DRIVER
IC GATE DRVR HALF-BRIDGE 14SO
MOSFET DRIVER, HALF BRIDGE, SOIC-14; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:IGBT, MOSFET; No. of Pins:14Pins; IC Case / Package:SOIC; Input Type:Inverting; Source Current:400mA; Product Range:-RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 070593-L6386AD | 730-L6386AD | 497-15723-5-ND | L6386AD | L6386AD | L6386AD | 45AC7255 |
| Product Name | PMIC - PMIC - Gate Drivers - L6386AD | 650mA 580V 400kHz SOIC Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Mosfet Driver, Half Bridge, Soic-14; No. Of Channels Stmicroelectronics |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||||
| Output Current | 0.6500 amps | 0.6500 amps | 0.6500 amps | ||||
| Supply Voltage | 17 volts | ? to 17 volts | 17 volts | 17 volts | |||
| Rise Time | 50 ns | 50 ns | 50 ns | ||||
| Fall Time | 30 ns | 30 ns | 30 ns | 30 ns |