Manufacturer: STMicroelectronics
Win Source Part Number: 1194391-L6385E
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Half-Bridge Gate Driver IC Inverting 8-DIP
HV Gate Driver IC, 2-Ch, 400kHz, 650mA, 580V Out, PDIP Product overview: L6385E from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz, 650mA, 580V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 400kHz, 650mA, 580V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-L6385E can be used for catalog matching and distributor lookup.
MOSFET DRIVER, -45 TO 125DEG C; No. of Channels:2Channels; Driver Configuration:High Side and Low Side; Power Switch Type:IGBT, MOSFET; No. of Pins:8Pins; Driver Case Style:DIP; Input Type:Inverting; Source Current:400mA RoHS Compliant: Yes
Gate Drivers HV H-Bridge driver
Half-Bridge Gate Driver IC Inverting 8-DIP
IC GATE DRVR HALF-BRIDGE 8DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1194391-L6385E | 497-6213-5-ND | 730-L6385E | 86W0501 | L6385E | L6385E | L6385E |
| Product Name | PMIC - PMIC - Gate Drivers - L6385E | Gate Drivers | 400kHz 650mA 580V Gate Driver IC | Mosfet Driver, -45 To 125Deg C; No. Of Channels Stmicroelectronics | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | |||||
| Output Configuration | Inverting | Inverting | |||||
| Output Current | 0.6500 amps | 0.6500 amps | |||||
| Supply Voltage | 17 volts | 15 volts | 17 volts | ||||
| Rise Time | 50 ns | 50 ns |