The L6385D013TR is a high-voltage gate driver IC designed for driving N-channel power MOSFETs or IGBTs in half-bridge configurations. It supports a high voltage rail of up to 600V and features a driver current capability of 400 mA for sourcing and 650 mA for sinking. The device has fast switching times of 50 ns for rise and 30 ns for fall with a 1 nF load, making it suitable for high-frequency applications. The L6385D013TR includes CMOS/TTL compatible logic inputs with Schmitt trigger characteristics, ensuring reliable interfacing with control devices. It also incorporates under-voltage lockout protection for both the upper and lower driving sections, enhancing operational safety. The internal bootstrap diode simplifies the design by eliminating the need for external components. With a wide operating temperature range and robust ESD immunity of up to 900V, this gate driver is suitable for various demanding applications. The device is packaged in an 8-pin SOIC format, facilitating easy integration into existing designs.
Half-Bridge Gate Driver IC Inverting 8-SOIC
0.65A HALF BRDG BASED MOSFET DRIVER, PDSO8, SOP-8 Product overview: L6385D013TR from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.65A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 0.65A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-L6385D013TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 099804-L6385D013TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.5V, 3.6V
Current - Peak Output (Source, Sink): 400mA, 650mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SO
Supply Voltage - Operating: 17V (Max)
Rise and Fall Time: 50ns, 30ns
Alternative Parts (Cross-Reference): IR2101STRPBF; L6385D; L6385D013TR; E-L6385D;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Half-Bridge Gate Driver IC Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SO
IC DRIVER HI/LO SIDE HV 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 497-3650-2-ND | 730-L6385D013TR | 099804-L6385D013TR | L6385D013TR | L6385D013TR | 761-L6385D013TR |
| Product Name | Gate Drivers | 0.65A Gate Driver IC | PMIC - PMIC - Gate Drivers - L6385D013TR | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | IC DRIVER HI/LO SIDE HV 8-SOIC |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | High-side; Low-side | ||
| Output Configuration | Inverting | Inverting | ||||
| Output Current | 0.6500 amps | 0.6500 amps | 0.6500 amps | |||
| Supply Voltage | 17 volts | ? to 17 volts | 17 volts | 17 volts | 15 volts | |
| Rise Time | 50 ns | 50 ns | 50 ns | 50 ns |