Manufacturer: STMicroelectronics
Win Source Part Number: 113548-L6385D
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.5V, 3.6V
Current - Peak Output (Source, Sink): 400mA, 650mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SO
Supply Voltage - Operating: 17V (Max)
Rise and Fall Time: 50ns, 30ns
Alternative Parts (Cross-Reference): IR2101STRPBF; L6385D013TR; E-L6385D;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Half-Bridge Gate Driver IC Inverting 8-SOIC
2-Ch MOSFET Gate Driver, 650mA, 400kHz, SOIC-8 Product overview: L6385D from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650mA, 400kHz, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 650mA, 400kHz, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-L6385D can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 113548-L6385D | 497-3650-5-ND | 730-L6385D | L6385D | L6385D |
| Product Name | PMIC - PMIC - Gate Drivers - L6385D | Gate Drivers | 650mA 400kHz SOIC Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||
| Output Current | 0.6500 amps | 0.6500 amps | 0.6500 amps | ||
| Supply Voltage | 17 volts | 17 volts | ? to 17 volts | 17 volts | |
| Rise Time | 50 ns | 50 ns | 50 ns | ||
| Fall Time | 30 ns | 30 ns | 30 ns | 30 ns |