Half-Bridge Gate Driver IC Inverting 8-SOIC
Half-Bridge Gate Driver IC Inverting 8-SOIC
Half-Bridge Gate Driver IC Inverting 8-SOIC
Manufacturer: STMicroelectronics
Win Source Part Number: 018269-L6384ED013TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.5V, 3.6V
Current - Peak Output (Source, Sink): 400mA, 650mA
High Side Voltage - Max (Bootstrap): 600V
Family Name: L6384E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -45°C to 125°C (TJ)
Case / Package: 8-SO
Supply Voltage - Operating: 14.6 V to 16.6 V
Rise and Fall Time: 50ns, 30ns
Alternative Parts (Cross-Reference): IR2104; IR2152S; MAX5062DASA-T;
Introduction Date: October 12, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
2-Ch Gate Driver, High/Low Side, 400kHz, SOIC, SM Product overview: L6384ED013TR from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 400kHz, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-L6384ED013TR can be used for catalog matching and distributor lookup.
IC GATE DRVR HALF-BRIDGE 8SO
MOSFET DRIVE, HALF BRIDGE, SOIC-8; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Inverting; Source Current:400mA; Sink Current:650mA RoHS Compliant: Yes
Half-Bridge Gate Driver IC Inverting 8-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 497-6212-2-ND | 018269-L6384ED013TR | 730-L6384ED013TR | L6384ED013TR | 18AC7433 | L6384ED013TR |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - L6384ED013TR | 400kHz SOIC Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Mosfet Drive, Half Bridge, Soic-8; No. Of Channels Stmicroelectronics | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Inverting | Inverting | ||||
| Output Current | 0.6500 amps | 0.6500 amps | 0.6500 amps | |||
| Supply Voltage | 14.6 to 16.6 volts | 14.6 to 16.6 volts | 15.6 volts | 16.6 to 14.6 volts | 14.6 to 16.6 volts | |
| Rise Time | 50 ns | 50 ns | 50 ns |