Half-Bridge Gate Driver IC Inverting 8-SOIC
High Voltage Gate Driver IC, 2-Ch, 650mA, 400kHz, SOIC Product overview: L6384ED from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650mA, 400kHz, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 650mA, 400kHz, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-L6384ED can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 038678-L6384ED
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.5V, 3.6V
Current - Peak Output (Source, Sink): 400mA, 650mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -45°C to 125°C (TJ)
Case / Package: 8-SO
Supply Voltage - Operating: 14.6 V to 16.6 V
Rise and Fall Time: 50ns, 30ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
MOSFET DRIVER, -45 TO 125DEG C; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Inverting; Source Current:400mA; Sink Current:650mA RoHS Compliant: Yes
Half-Bridge Gate Driver IC Inverting 8-SOIC
Gate Drivers HV H-Bridge driver
IC GATE DRVR HALF-BRIDGE 8SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 497-14770-5-ND | 730-L6384ED | 038678-L6384ED | 86W0500 | L6384ED | L6384ED | L6384ED |
| Product Name | Gate Drivers | 650mA 400kHz SOIC Gate Driver IC | PMIC - PMIC - Gate Drivers - L6384ED | Mosfet Driver, -45 To 125Deg C; No. Of Channels Stmicroelectronics | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||||
| Output Configuration | Inverting | Inverting | |||||
| Output Current | 0.6500 amps | 0.6500 amps | 0.6500 amps | ||||
| Supply Voltage | 14.6 to 16.6 volts | 15.6 volts | 14.6 to 16.6 volts | 14.6 to 16.6 volts | 16.6 to 14.6 volts | ||
| Rise Time | 50 ns | 50 ns | 50 ns |