Manufacturer: STMicroelectronics
Win Source Part Number: 037789-L6384E
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.5V, 3.6V
Current - Peak Output (Source, Sink): 400mA, 650mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -45°C to 125°C (TJ)
Case / Package: 8-SO
Supply Voltage - Operating: 14.6 V to 16.6 V
Rise and Fall Time: 50ns, 30ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
High Voltage Gate Driver IC, 2-Ch, 580V Out, 650mA, 400kHz, PDIP Product overview: L6384E from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 580V, 650mA, 400kHz. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 580V, 650mA, 400kHz, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-L6384E can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Inverting 8-DIP
IC GATE DRVR HALF-BRIDGE 8DIP
Half-Bridge Gate Driver IC Inverting 8-DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 037789-L6384E | 730-L6384E | 497-6211-5-ND | L6384E | L6384E |
| Product Name | PMIC - PMIC - Gate Drivers - L6384E | 580V 650mA 400kHz Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||
| Output Current | 0.6500 amps | 0.6500 amps | 0.6500 amps | ||
| Supply Voltage | 14.6 to 16.6 volts | 15.6 volts | 14.6 to 16.6 volts | 16.6 to 14.6 volts | 14.6 to 16.6 volts |
| Rise Time | 50 ns | 50 ns | 50 ns | ||
| Fall Time | 30 ns | 30 ns | 30 ns | 30 ns |