Half-Bridge Gate Driver IC Inverting 8-Mini DIP
Half Bridge Gate Driver IC, 600V, 2-Ch, 400kHz, PDIP Product overview: L6384 from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 400kHz. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 600V, 400kHz, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-L6384 can be used for catalog matching and distributor lookup.
IC GATE DRVR HALF-BRIDG 8MINIDIP
Half-Bridge Gate Driver IC Inverting 8-Mini DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | L6384-ND | 730-L6384 | L6384 | L6384 |
| Product Name | Gate Drivers | 600V 400kHz Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Inverting | Inverting | ||
| Output Current | 0.6500 amps | 0.6500 amps | ||
| Supply Voltage | 14.6 to 16.6 volts | 8 to 16.6 volts | 16.6 to 14.6 volts | 14.6 to 16.6 volts |
| Rise Time | 50 ns | 50 ns |