STMicroelectronics PMIC - PMIC - Lighting, Ballast Controllers - L6382D5TR L6382D5TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1051303-L6382D5TR Packaging: Reel - TR Type: PFC/Ballast Controller Mounting: SMD (SMT) Dimming: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-SO Supply Voltage - Operating: 14 V to 17 V Operating Supply Current: 2.1mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1051303-L6382D5TR Packaging: Reel - TR Type: PFC/Ballast Controller Mounting: SMD (SMT) Dimming: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-SO Supply Voltage - Operating: 14 V to 17 V Operating Supply Current: 2.1mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - L6382D5TR
L6382D5TR
PMIC - PMIC - Lighting, Ballast Controllers - L6382D5TR L6382D5TR
Manufacturer: STMicroelectronics Win Source Part Number: 1051303-L6382D5TR Packaging: Reel - TR Type: PFC/Ballast Controller Mounting: SMD (SMT) Dimming: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-SO Supply Voltage - Operating: 14 V to 17 V Operating Supply Current: 2.1mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1051303-L6382D5TR
Packaging: Reel - TR
Type: PFC/Ballast Controller
Mounting: SMD (SMT)
Dimming: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-SO
Supply Voltage - Operating: 14 V to 17 V
Operating Supply Current: 2.1mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - L6382D5TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
L6382D5TR
PMIC - Lighting, Ballast Controllers L6382D5TR
IC PFC/BALLAST CNTRL 20SO

IC PFC/BALLAST CNTRL 20SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number L6382D5TR L6382D5TR
Product Name PMIC - PMIC - Lighting, Ballast Controllers - L6382D5TR PMIC - Lighting, Ballast Controllers
Controller Type PFC/Ballast Controller
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DPR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Dimmer Switches - 1368057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
 - WIRELESS DMX CONTROLLER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details
Sequencing Controls - SC4120A - Littelfuse, Inc.
Specs
Application Airports; Industrial
Voltage 120 V ac
View Details