STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - L6377D L6377D

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194387-L6377D Packaging: Tube Operating Temperature Range: -25°C ~ 125°C (TJ) Features: Status Flag Package: 14-SOIC (0.154", 3.90mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 8 V ~ 35 V Family Name: L6377 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 14-SO Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): L6377; L6377D013TR; Introduction Date: August 28, 1996 ECCN: EAR99 Country of Origin: Malaysia, Morocco Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194387-L6377D Packaging: Tube Operating Temperature Range: -25°C ~ 125°C (TJ) Features: Status Flag Package: 14-SOIC (0.154", 3.90mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 8 V ~ 35 V Family Name: L6377 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 14-SO Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): L6377; L6377D013TR; Introduction Date: August 28, 1996 ECCN: EAR99 Country of Origin: Malaysia, Morocco Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - L6377D
L6377D
PMIC - PMIC - Power Distribution Switches, Load Drivers - L6377D L6377D
Manufacturer: STMicroelectronics Win Source Part Number: 1194387-L6377D Packaging: Tube Operating Temperature Range: -25°C ~ 125°C (TJ) Features: Status Flag Package: 14-SOIC (0.154", 3.90mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 8 V ~ 35 V Family Name: L6377 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 14-SO Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): L6377; L6377D013TR; Introduction Date: August 28, 1996 ECCN: EAR99 Country of Origin: Malaysia, Morocco Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1194387-L6377D
Packaging: Tube
Operating Temperature Range: -25°C ~ 125°C (TJ)
Features: Status Flag
Package: 14-SOIC (0.154", 3.90mm Width)
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 8 V ~ 35 V
Family Name: L6377
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 14-SO
Current - Output (Maximum): 500mA
Alternative Parts (Cross-Reference): L6377; L6377D013TR;
Introduction Date: August 28, 1996
ECCN: EAR99
Country of Origin: Malaysia, Morocco
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - L6377D - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
L6377D
PMIC - Power Distribution Switches, Load Drivers L6377D
IC PWR SWITCH N-CHANNEL 1:1 14SO

IC PWR SWITCH N-CHANNEL 1:1 14SO

Supplier's Site Datasheet
Power Load Switch, 24V, Soic-14; Power Load Switch Type Stmicroelectronics - 45AC7254 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 24V, Soic-14; Power Load Switch Type Stmicroelectronics
45AC7254
Power Load Switch, 24V, Soic-14; Power Load Switch Type Stmicroelectronics 45AC7254
POWER LOAD SWITCH, 24V, SOIC-14; Power Load Switch Type:High Side; Input Voltage:24V; Current Limit:1.1A; On State Resistance:-; Distribution Switch Case Style:SOIC; No. of Pins:14Pins; Thermal Protection:Yes; No. of Outputs:1OutputsRoHS Compliant: Yes

POWER LOAD SWITCH, 24V, SOIC-14; Power Load Switch Type:High Side; Input Voltage:24V; Current Limit:1.1A; On State Resistance:-; Distribution Switch Case Style:SOIC; No. of Pins:14Pins; Thermal Protection:Yes; No. of Outputs:1OutputsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number L6377D L6377D 45AC7254
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - L6377D PMIC - Power Distribution Switches, Load Drivers Power Load Switch, 24V, Soic-14; Power Load Switch Type Stmicroelectronics
Voltage 8 V ~ 35 V 24V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38019 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details