STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers L6376D

Description
Win Source Part Number: 1225600-L6376D Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Status Flag Package: Tube Standard Package: 31 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 4 Current - Output (Max): 500mA Output Configuration: High Side Voltage - Load: 9.5V ~ 35V Package / Case: 20-SOIC (0.433", 11.00mm Width) Exposed Pad Supplier Device Package: PowerSO-20 Temperature Range - Operating: -25°C ~ 125°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: L6376D-ND,497-16162- 5 Base Product Number: L6376
Request a Quote Datasheet
Description
Win Source Part Number: 1225600-L6376D Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Status Flag Package: Tube Standard Package: 31 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 4 Current - Output (Max): 500mA Output Configuration: High Side Voltage - Load: 9.5V ~ 35V Package / Case: 20-SOIC (0.433", 11.00mm Width) Exposed Pad Supplier Device Package: PowerSO-20 Temperature Range - Operating: -25°C ~ 125°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: L6376D-ND,497-16162- 5 Base Product Number: L6376
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1225600-L6376D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1225600-L6376D
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1225600-L6376D
Win Source Part Number: 1225600-L6376D Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Status Flag Package: Tube Standard Package: 31 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 4 Current - Output (Max): 500mA Output Configuration: High Side Voltage - Load: 9.5V ~ 35V Package / Case: 20-SOIC (0.433", 11.00mm Width) Exposed Pad Supplier Device Package: PowerSO-20 Temperature Range - Operating: -25°C ~ 125°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: L6376D-ND,497-16162- 5 Base Product Number: L6376

Win Source Part Number: 1225600-L6376D
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Status Flag
Package: Tube
Standard Package: 31
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 4
Current - Output (Max): 500mA
Output Configuration: High Side
Voltage - Load: 9.5V ~ 35V
Package / Case: 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package: PowerSO-20
Temperature Range - Operating: -25°C ~ 125°C (TJ)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: L6376D-ND,497-16162-5
Base Product Number: L6376

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1225600-L6376D
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904454 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
PMIC - Supervisors - ADM1817-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details