STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - L6375D013TR L6375D013TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 778170-L6375D013TR Packaging: Reel package Operating Temperature Range: -25°C ~ 125°C (TJ) Features: Status Flag Package: 20-SOIC (0.295", 7.50mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 8 V ~ 35 V Family Name: L6375 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): DS4560S-AR+T; DS4560S-LO+T; DS4560S-LO+; NCP45540IMNTWG-H; Introduction Date: February 24, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 778170-L6375D013TR Packaging: Reel package Operating Temperature Range: -25°C ~ 125°C (TJ) Features: Status Flag Package: 20-SOIC (0.295", 7.50mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 8 V ~ 35 V Family Name: L6375 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): DS4560S-AR+T; DS4560S-LO+T; DS4560S-LO+; NCP45540IMNTWG-H; Introduction Date: February 24, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - L6375D013TR
L6375D013TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - L6375D013TR L6375D013TR
Manufacturer: STMicroelectronics Win Source Part Number: 778170-L6375D013TR Packaging: Reel package Operating Temperature Range: -25°C ~ 125°C (TJ) Features: Status Flag Package: 20-SOIC (0.295", 7.50mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 8 V ~ 35 V Family Name: L6375 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): DS4560S-AR+T; DS4560S-LO+T; DS4560S-LO+; NCP45540IMNTWG-H; Introduction Date: February 24, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 778170-L6375D013TR
Packaging: Reel package
Operating Temperature Range: -25°C ~ 125°C (TJ)
Features: Status Flag
Package: 20-SOIC (0.295", 7.50mm Width)
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 8 V ~ 35 V
Family Name: L6375
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Current - Output (Maximum): 500mA
Alternative Parts (Cross-Reference): DS4560S-AR+T; DS4560S-LO+T; DS4560S-LO+; NCP45540IMNTWG-H;
Introduction Date: February 24, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - L6375D013TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
L6375D013TR
PMIC - Power Distribution Switches, Load Drivers L6375D013TR
IC PWR DRIVER N-CHAN 1:1 20SOIC

IC PWR DRIVER N-CHAN 1:1 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number L6375D013TR L6375D013TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - L6375D013TR PMIC - Power Distribution Switches, Load Drivers
Voltage 8 V ~ 35 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Power Distribution Units - 637908 - RS Components, Ltd.
Specs
Number of Outlets 2
Outlets Type F - German Schuko, USB
View Details