STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - L6375D L6375D

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194386-L6375D Packaging: Tube Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: -25°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 20-SOIC Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Family Part Number: L6375 Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Load Voltage (V): 8V ~ 35V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194386-L6375D Packaging: Tube Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: -25°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 20-SOIC Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Family Part Number: L6375 Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Load Voltage (V): 8V ~ 35V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - L6375D
L6375D
PMIC - PMIC - Power Distribution Switches, Load Drivers - L6375D L6375D
Manufacturer: STMicroelectronics Win Source Part Number: 1194386-L6375D Packaging: Tube Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: -25°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 20-SOIC Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Family Part Number: L6375 Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Load Voltage (V): 8V ~ 35V

Manufacturer: STMicroelectronics
Win Source Part Number: 1194386-L6375D
Packaging: Tube
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO
Supply Voltage: Not Required
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -25°C ~ 125°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 20-SOIC
Current - Output (Maximum): 500mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Family Part Number: L6375
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
Load Voltage (V): 8V ~ 35V

Buy Now
PMIC - Power Distribution Switches, Load Drivers - L6375D - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
L6375D
PMIC - Power Distribution Switches, Load Drivers L6375D
IC PWR SWITCH N-CHAN 1:1 20SOIC

IC PWR SWITCH N-CHAN 1:1 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number L6375D L6375D
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - L6375D PMIC - Power Distribution Switches, Load Drivers
Outlets N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-185/100-000 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details