STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - L6370Q L6370Q

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194385-L6370Q Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194385-L6370Q Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - L6370Q
L6370Q
PMIC - PMIC - Power Distribution Switches, Load Drivers - L6370Q L6370Q
Manufacturer: STMicroelectronics Win Source Part Number: 1194385-L6370Q Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1194385-L6370Q
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
Smart Power Switch, 35V, 2.5A, 48Qfn; Power Load Switch Type Stmicroelectronics - 69W9790 - Newark, An Avnet Company
Chicago, IL, United States
Smart Power Switch, 35V, 2.5A, 48Qfn; Power Load Switch Type Stmicroelectronics
69W9790
Smart Power Switch, 35V, 2.5A, 48Qfn; Power Load Switch Type Stmicroelectronics 69W9790
SMART POWER SWITCH, 35V, 2.5A, 48QFN; Power Load Switch Type:Single High Side; Input Voltage:24V; Current Limit:-; On State Resistance:0.1ohm; Distribution Switch Case Style:QFN; No. of Pins:48Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

SMART POWER SWITCH, 35V, 2.5A, 48QFN; Power Load Switch Type:Single High Side; Input Voltage:24V; Current Limit:-; On State Resistance:0.1ohm; Distribution Switch Case Style:QFN; No. of Pins:48Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - L6370Q - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
L6370Q
PMIC - Power Distribution Switches, Load Drivers L6370Q
IC PWR SWITCH N-CHAN 1:1 48QFN

IC PWR SWITCH N-CHAN 1:1 48QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number L6370Q 69W9790 L6370Q
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - L6370Q Smart Power Switch, 35V, 2.5A, 48Qfn; Power Load Switch Type Stmicroelectronics PMIC - Power Distribution Switches, Load Drivers
Voltage 24V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Module Components - 444308-1 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Power Distribution Units - 2006647 - RS Components, Ltd.
Specs
Number of Outlets 8
Outlets Type F
View Details