STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - L6370D L6370D

Description
Manufacturer: STMicroelectronics Win Source Part Number: 037445-L6370D Packaging: Tube/Rail Features: Status Flag Output Type: N-Channel Input Type: Differential Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 2.5A Voltage - Load: 9.5 V to 35 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TJ) Case / Package: PowerSO-20 Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 037445-L6370D Packaging: Tube/Rail Features: Status Flag Output Type: N-Channel Input Type: Differential Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 2.5A Voltage - Load: 9.5 V to 35 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TJ) Case / Package: PowerSO-20 Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - L6370D
L6370D
PMIC - PMIC - Power Distribution Switches, Load Drivers - L6370D L6370D
Manufacturer: STMicroelectronics Win Source Part Number: 037445-L6370D Packaging: Tube/Rail Features: Status Flag Output Type: N-Channel Input Type: Differential Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 2.5A Voltage - Load: 9.5 V to 35 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TJ) Case / Package: PowerSO-20 Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 037445-L6370D
Packaging: Tube/Rail
Features: Status Flag
Output Type: N-Channel
Input Type: Differential
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 2.5A
Voltage - Load: 9.5 V to 35 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TJ)
Case / Package: PowerSO-20
Supply Voltage - Operating: Not Required
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - L6370D - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
L6370D
PMIC - Power Distribution Switches, Load Drivers L6370D
IC PWR SWITCH N-CHAN 1:1 PWRSO20

IC PWR SWITCH N-CHAN 1:1 PWRSO20

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number L6370D L6370D
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - L6370D PMIC - Power Distribution Switches, Load Drivers
Voltage 9.5 V to 35 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38032 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 160.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-315 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details