Manufacturer: STMicroelectronics
Win Source Part Number: 1194376-L6258E
Packaging: Tube
Mounting Style: SMD
Applications: General Purpose
Technology: DMOS
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (4)
Output Current: 1.2A
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Step Resolution: 1, 1/2, 1/4, 1/8, 1/16
Family Name: L6258E
Categories: Integrated Circuits
Supplier Device Package: PowerSO-36
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: PowerSO-36 Exposed Bottom Pad
Alternative Parts (Cross-Reference): TLE 8201R; TLE8201RAUMA1; TLE8201RXT;
Introduction Date: April 05, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: L6258
Manufacturer Pack Quantity: 31
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
Load Voltage (V): 12V ~ 40V
PWM controlled high current DMOS universal motor driver Product overview: L6258E from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6258E can be used for catalog matching and distributor lookup.
Bipolar Motor Driver DMOS Parallel PowerSO-36, Bottom Pad
Bipolar Motor Driver DMOS Parallel PowerSO-36, Bottom Pad
IC MOTOR DRIVER BIPLR 36POWERSO
IC MOTOR DRIVER BIPLR 36POWERSO
IC MOTOR DRIVER BIPLR 36POWERSO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | 1194376-L6258E | 744-L6258E | 497-1433-5-ND | L6258E | 761-L6258E | L6258E | L6258E |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - L6258E | Motor Driver IC | Motor Drivers, Controllers | Motor Drivers, Controllers | IC MOTOR DRIVER BIPLR 36POWERSO | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | 150 C (302 F) | -55 C (-67 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||
| AC Input | 5 to 5 volts | 5 to 5 volts | |||||
| DC Input | 5 to 5 volts | 5 to 5 volts | 5 volts | ||||
| Continuous Current | 1.2 amps | 1.2 amps | 1.2 amps | ||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |