Manufacturer: STMicroelectronics
Win Source Part Number: 1051295-L6235QTR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 2.5A
Voltage - Load: 8 V to 52 V
Motor Type - AC, DC: Brushless DC (BLDC)
Family Name: L6235Q
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C (TJ)
Case / Package: 48-QFN (7x7)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8 V to 52 V
Alternative Parts (Cross-Reference): A4933KJP-T; A3930KJPTR-T; A3930KJP-T; DRV83053PHP;
Introduction Date: July 30, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Motor Driver DMOS Parallel 48-VFQFPN (7x7)
Motor Driver DMOS Parallel 48-VFQFPN (7x7)
Motor Driver DMOS Parallel 48-VFQFPN (7x7)
52V 5.6A DMOS 3-Phase Brushless DC Motor Driver QFN EP Product overview: L6235QTR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 52V, 5.6A, QFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 52V, 5.6A, QFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6235QTR can be used for catalog matching and distributor lookup.
3-PH BLRC MOTOR DRIVER, -40 TO 150DEG C; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:2.5A; Output Voltage:52V; Driver Case Style:QFN-EP; No. of Pins:48Pins; Supply Voltage Min:8V; Supply Voltage RoHS Compliant: Yes
MOTION CONTROL & AUTOMATION
IC MOTOR DRIVER 8V-52V 48QFN
Motor Driver DMOS Parallel 48-VFQFPN (7x7)
IC MOTOR DRIVER 8V-52V 48QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1051295-L6235QTR | 497-11957-2-ND | 744-L6235QTR | 07AH6684 | 73T0652 | L6235QTR | L6235QTR | L6235QTR |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - L6235QTR | Motor Drivers, Controllers | 52V 5.6A QFN Motor Driver IC | 3-Ph Blrc Motor Driver, -40 To 150Deg C; Motor Type Stmicroelectronics | Motion Control & Automation Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -40 C (-40 F) | -25 to 125 C (-13 to 257 F) | ||||
| AC Input | 8 to 52 volts | 8 to 52 volts | 8 to ? volts | |||||
| DC Input | 8 to 52 volts | 8 to 52 volts | 52 volts | 8 to ? volts | ||||
| Continuous Current | 2.5 amps | 2.5 amps | 2.5 amps | |||||
| Motor / System | DC Brushless | DC Brushless; Three Phase DC Brushless | DC Brushless; Brushless DC (BLDC) |