3-Phase BLDC Motor Driver IC, 52V, 5.6A Max Output, QFN Product overview: L6235Q from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 52V, 5.6A, QFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 52V, 5.6A, QFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6235Q can be used for catalog matching and distributor lookup.
Win Source Part Number: 1356966-L6235Q
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Temperature Range - Operating: -25°C ~ 125°C (TJ)
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Series: STSPIN L62
Package: Tray
Product Status: Active
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VFQFPN (7x7)
Base Product Number: L6235
Technology: DMOS
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Driver - Fully Integrated, Control and Power Stage
Voltage - Supply: 8V ~ 52V
Output Configuration: Half Bridge (3)
Current - Output: 2.5A
Interface: Parallel
Voltage - Load: 8V ~ 52V
Motor Type - AC, DC: Brushless DC (BLDC)
Motor Driver DMOS Parallel 48-VFQFPN (7x7)
IC MOTOR DRIVER 8V-52V 48QFN
IC MOTOR DRIVER 8V-52V 48QFN
Motor Driver DMOS Parallel 48-VFQFPN (7x7)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-L6235Q | 1356966-L6235Q | 497-18512-ND | L6235Q | L6235Q | L6235Q |
| Product Name | 52V 5.6A QFN Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 C (-40 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | ||
| DC Input | 52 volts | 8 to 52 volts | 8 to 52 volts | |||
| AC Input | 8 to 52 volts | 8 to 52 volts | ||||
| Continuous Current | 2.5 amps | 2.5 amps | ||||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) |