STMicroelectronics L6235PD013TR
STMicroelectronics L6235PD013TR
STMicroelectronics L6235PD013TR
Manufacturer: STMicroelectronics
Win Source Part Number: 145203-L6235PD013TR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 2.8A
Voltage - Load: 12 V to 52 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C (TJ)
Case / Package: PowerSO-36
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 12 V to 52 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
3-Phase DMOS Motor Driver IC, 52V, 2.8A, Parallel Interface, SOP Product overview: L6235PD013TR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 52V, 2.8A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 52V, 2.8A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6235PD013TR can be used for catalog matching and distributor lookup.
Motor Driver DMOS Parallel PowerSO-36
Motor Driver DMOS Parallel PowerSO-36
Motor Driver DMOS Parallel PowerSO-36
IC MOTOR DRVR 12V-52V 36POWERSO
MOTOR DRIVER, 3P BLDC, POWERSO-36; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:2.8A; Output Voltage:52V; Driver Case Style:PowerSO; No. of Pins:36Pins; Supply Voltage Min:12V; Supply Voltage Max:52V RoHS Compliant: Yes
MOTION CONTROL & AUTOMATION
IC MOTOR DRVR 12V-52V 36POWERSO
Motor Driver DMOS Parallel PowerSO-36
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 2333002P | 145203-L6235PD013TR | 744-L6235PD013TR | 497-4010-2-ND | L6235PD013TR | 45AC7250 | 56P8494 | L6235PD013TR | L6235PD013TR |
| Product Name | Motor Driver ICs | PMIC - PMIC - Motor Drivers, Controllers - L6235PD013TR | 52V 2.8A Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, 3P Bldc, Powerso-36; Motor Type Stmicroelectronics | Motion Control & Automation Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Product | MCU | ||||||||
| Motor / System | DC Brushed; Brushed DC Motor | DC Brushless | DC Brushless; Three Phase DC Brushless | DC Brushless; Brushless DC (BLDC) | |||||
| Configuration | PCB Mount | PCB Mount; "36-PowerBSSOP (0.433"", 11.00mm Width)" | |||||||
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -40 C (-40 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | |||||
| AC Input | 12 to 52 volts | 12 to 52 volts | 12 to 52 volts |