Manufacturer: STMicroelectronics
Win Source Part Number: 1194373-L6235PD
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
DMOS driver for 3 phase dc motor,L6235PD
DMOS driver for 3 phase dc motor,L6235PD
3-Phase BLDC Motor Driver IC, 52V, 2.8A, DMOS, SOIC Product overview: L6235PD from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 52V, 2.8A, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 52V, 2.8A, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6235PD can be used for catalog matching and distributor lookup.
Motor Driver DMOS Parallel PowerSO-36
IC MOTOR DRVR 12V-52V 36POWERSO
Motor Driver DMOS Parallel PowerSO-36
MOTOR DRVR, DMOS, 3PH BRL, 2.8A, 36PWRSO; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:2.8A; Output Voltage:52V; Driver Case Style:SOIC; No. of Pins:36Pins; Supply Voltage Min:8V; Supply Voltage RoHS Compliant: Yes
IC MOTOR DRVR 12V-52V 36POWERSO
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1194373-L6235PD | 6248242 | 744-L6235PD | 497-5354-5-ND | L6235PD | L6235PD | 86W0498 | L6235PD |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - L6235PD | Motor Driver ICs | 52V 2.8A SOIC Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Drvr, Dmos, 3Ph Brl, 2.8A, 36Pwrso; Motor Type Stmicroelectronics | PMIC - Motor Drivers, Controllers |
| Product | MCU | |||||||
| Motor / System | Bldc | DC Brushless | DC Brushless; Brushless DC (BLDC) | DC Brushless; Three Phase DC Brushless | ||||
| Configuration | PCB Mount; Other; Surface mount | PCB Mount; "36-PowerBSSOP (0.433"", 11.00mm Width)" | ||||||
| PC-Based Bus | Parallel | |||||||
| Operating Temperature | -25 C (-13 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) |