3-Phase BLDC Motor Driver IC, 52V, 7.1A, DMOS, PDIP Product overview: L6235N from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 52V, 7.1A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 52V, 7.1A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6235N can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1194372-L6235N
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Motor Driver DMOS Parallel 24-PowerDIP
IC MOTOR DRVR 12V-52V 24POWERDIP
IC MOTOR DRVR 12V-52V 24POWERDIP
Motor Driver DMOS Parallel 24-PowerDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-L6235N | 1194372-L6235N | 497-5353-5-ND | L6235N | L6235N | L6235N |
| Product Name | 52V 7.1A Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - L6235N | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | Parallel | |||||
| Operating Temperature | -40 C (-40 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | |||
| DC Input | 52 volts | 12 to 52 volts | ||||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; "24-PowerDIP (0.300"", 7.62mm)" |