Motor Driver DMOS Parallel 24-SO
Motor Driver DMOS Parallel 24-SO
Motor Driver DMOS Parallel 24-SO
3-Phase Brushless DC Motor Driver, 52V, 5.6A, SO, Surface Mount Product overview: L6235D013TR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 52V, 5.6A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SMD, 52V, 5.6A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6235D013TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 714779-L6235D013TR
Packaging: Reel - TR
Operating Temperature Range: -25°C ~ 125°C (TJ)
Package: 24-SOIC (0.295", 7.50mm Width)
Applications: General
Mounting: SMD
Technology: DMOS
Operating Supply Voltage: 12 V ~ 52 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (3)
Output Current: 2.8A
Voltage - Load: 12 V ~ 52 V
Motor Type - AC, DC: Brushless DC (BLDC)
Family Name: L6235
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 24-SO
Introduction Date: March 21, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
MOTOR DRIVER, 3P BLDC, SOIC-24; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:2.8A; Output Voltage:52V; Driver Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:12V; Supply Voltage Max:52V; MSL:- RoHS Compliant: Yes
MOTION CONTROL & AUTOMATION
IC MOTOR DRIVER 12V-52V 24SO
IC MOTOR DRIVER 12V-52V 24SO
Motor Driver DMOS Parallel 24-SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 497-4009-2-ND | 744-L6235D013TR | 714779-L6235D013TR | 45AC7249 | 56P8492 | L6235D013TR | L6235D013TR | L6235D013TR |
| Product Name | Motor Drivers, Controllers | SMD 52V 5.6A Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - L6235D013TR | Motor Driver, 3P Bldc, Soic-24; Motor Type Stmicroelectronics | Motion Control & Automation Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Three Phase DC Brushless | DC Brushless; Brushless DC (BLDC) | |||||
| Configuration | PCB Mount; "24-SOIC (0.295"", 7.50mm Width)" | |||||||
| Communication | Parallel Interface | Parallel | ||||||
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 C (-13 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | ||||
| AC Input | 12 to 52 volts | 12 to 52 volts | 12 to 52 volts |