3-Phase BLDC Motor Driver, 52V, 7.1A, DMOS, SO Product overview: L6235D from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 52V, 7.1A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 52V, 7.1A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6235D can be used for catalog matching and distributor lookup.
Motor Driver DMOS Parallel 24-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 1194371-L6235D
Packaging: Tube
Operating Temperature Range: -25°C ~ 125°C (TJ)
Package: 24-SOIC (0.295", 7.50mm Width)
Applications: General
Mounting: SMD
Technology: DMOS
Operating Supply Voltage: 12 V ~ 52 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (3)
Output Current: 2.8A
Voltage - Load: 12 V ~ 52 V
Motor Type - AC, DC: Brushless DC (BLDC)
Family Name: L6235
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 24-SO
Alternative Parts (Cross-Reference): TLE7184FXUMA1; TLE7184FXT; TLE7184FFUMA1;
Introduction Date: March 21, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Motor Driver DMOS Parallel 24-SO
IC MOTOR DRIVER 12V-52V 24SO
IC MOTOR DRIVER 12V-52V 24SO
MOTOR DRIVER, -40 TO 150DEG C; Motor Type:Three Phase DC Brushless; No. of Outputs:3Outputs; Output Current:7.1A; Output Voltage:52V; Driver Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:8V; Supply Voltage Max:52V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-L6235D | 497-4009-5-ND | 1194371-L6235D | L6235D | L6235D | L6235D | 24M4239 |
| Product Name | 52V 7.1A Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - L6235D | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, -40 To 150Deg C; Motor Type Stmicroelectronics |
| PC-Based Bus | Parallel | ||||||
| Operating Temperature | -40 C (-40 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | |||
| DC Input | 52 volts | 12 to 52 volts | 12 to 52 volts | 8 to 52 volts | |||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | DC Brushless; Three Phase DC Brushless | ||||
| Configuration | PCB Mount; "24-SOIC (0.295"", 7.50mm Width)" |