The L6234 is a three-phase motor driver designed for brushless DC motors, featuring a supply voltage range from 7 to 52 V and a peak current capability of 5 A. It utilizes BCD-multipower technology, integrating isolated DMOS power transistors with CMOS and bipolar circuits, which optimizes performance. The device has a typical RDSon value of 0.3 Ω at 25 °C and supports an operating frequency of up to 150 kHz. It includes cross conduction protection, thermal shutdown, and intrinsic fast free wheeling diodes. The logic inputs are compatible with TTL, CMOS, and microprocessor signals, with separate control for each half bridge. The L6234 is available in a 20-pin PowerSO20 package, making it suitable for compact applications.
3-Phase Motor Driver IC, 4A, 52V, Parallel Interface, SMD Product overview: L6234PD013TR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 52V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SMD, 4A, 52V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6234PD013TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 018266-L6234PD013TR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: BiCDMOS
Output Current: 4A
Voltage - Load: 7 V to 52 V
Motor Type - AC, DC: Brushless DC (BLDC)
Family Name: L6234
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: PowerSO-20
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 7 V to 52 V
Alternative Parts (Cross-Reference): TLE4726GGEG; STK672-050; A4960KJPTR-T;
Introduction Date: March 12, 1998
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Motor Driver BiCDMOS Parallel PowerSO-20
Motor Driver BiCDMOS Parallel PowerSO-20
Motor Driver BiCDMOS Parallel PowerSO-20
L6234PD013TR, Motor Driver ICs
L6234PD013TR, Motor Driver ICs
IC MOTOR DRIVER 7V-52V 20POWERSO
MOTOR DRIVER, DC BRUSH, 4A, SOIC-20; Motor Type:DC Brushless; No. of Outputs:3Outputs; Output Current:4A; Output Voltage:-; Driver Case Style:PowerSO; No. of Pins:20Pins; Supply Voltage Min:7V; Supply Voltage Max:52V; Product Range:-RoHS Compliant: Yes
MOTION CONTROL & AUTOMATION
IC MOTOR DRIVER 7V-52V 20POWERSO
Motor Driver BiCDMOS Parallel PowerSO-20
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-L6234PD013TR | 018266-L6234PD013TR | 497-5352-2-ND | 1961929 | L6234PD013TR | 18AC7430 | 56P8490 | L6234PD013TR | L6234PD013TR |
| Product Name | SMD 4A 52V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - L6234PD013TR | Motor Drivers, Controllers | Motor Driver ICs | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, Dc Brush, 4A, Soic-20; Motor Type Stmicroelectronics | Motion Control & Automation Stmicroelectronics | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | Parallel | ||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| DC Input | 52 volts | 7 to 52 volts | 7 to 52 volts | 7 to 52 volts | |||||
| AC Input | 7 to 52 volts | 7 to 52 volts | 7 to 52 volts | ||||||
| Continuous Current | 4 amps | 4 amps | 4 amps |