STMicroelectronics, Inc. Motor Drivers, Controllers L6234PD

Description
Motor Driver BiCDMOS Parallel PowerSO-20
Request a Quote Datasheet
Description
Motor Driver BiCDMOS Parallel PowerSO-20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - 497-2944-5-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
497-2944-5-ND
Motor Drivers, Controllers 497-2944-5-ND
Motor Driver BiCDMOS Parallel PowerSO-20

Motor Driver BiCDMOS Parallel PowerSO-20

Buy Now Datasheet
Motor Driver ICs - 456444 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Driver ICs
456444
Motor Driver ICs 456444
3 Phase Motor Driver L6234PD

3 Phase Motor Driver L6234PD

Supplier's Site
Motor Driver ICs - 456444P - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Driver ICs
456444P
Motor Driver ICs 456444P
3 Phase Motor Driver L6234PD

3 Phase Motor Driver L6234PD

Supplier's Site
Motor Driver ICs - 9196267 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Driver ICs
9196267
Motor Driver ICs 9196267
3 Phase Motor Driver L6234PD

3 Phase Motor Driver L6234PD

Supplier's Site
PMIC - PMIC - Motor Drivers, Controllers - L6234PD - 72903-L6234PD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - L6234PD
72903-L6234PD
PMIC - PMIC - Motor Drivers, Controllers - L6234PD 72903-L6234PD
Manufacturer: STMicroelectronics Win Source Part Number: 72903-L6234PD Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: BiCDMOS Output Current: 4A Voltage - Load: 7 V to 52 V Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: PowerSO-20 Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 7 V to 52 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 72903-L6234PD
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: BiCDMOS
Output Current: 4A
Voltage - Load: 7 V to 52 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: PowerSO-20
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 7 V to 52 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 4A 42V SOIC Motor Driver IC
744-L6234PD
SMD 4A 42V SOIC Motor Driver IC 744-L6234PD
3-Phase BLDC Motor Driver IC, 4A, 42V, SOIC, Surface Mount Product overview: L6234PD from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 42V, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SMD, 4A, 42V, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6234PD can be used for catalog matching and distributor lookup.

3-Phase BLDC Motor Driver IC, 4A, 42V, SOIC, Surface Mount Product overview: L6234PD from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 42V, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SMD, 4A, 42V, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6234PD can be used for catalog matching and distributor lookup.

Supplier's Site
Motor Drivers, Controllers - L6234PD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
L6234PD
Motor Drivers, Controllers L6234PD
Motor Driver BiCDMOS Parallel PowerSO-20

Motor Driver BiCDMOS Parallel PowerSO-20

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - L6234PD - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
L6234PD
PMIC - Motor Drivers, Controllers L6234PD
IC MOTOR DRIVER 7V-52V 20POWERSO

IC MOTOR DRIVER 7V-52V 20POWERSO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - L6234PD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
L6234PD
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers L6234PD
IC MOTOR DRIVER 7V-52V 20POWERSO

IC MOTOR DRIVER 7V-52V 20POWERSO

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category DC Motor Drives DC Motor Drives DC Motor Drives Motion Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number 497-2944-5-ND 456444 456444P 72903-L6234PD 744-L6234PD L6234PD L6234PD L6234PD
Product Name Motor Drivers, Controllers Motor Driver ICs Motor Driver ICs PMIC - PMIC - Motor Drivers, Controllers - L6234PD SMD 4A 42V SOIC Motor Driver IC Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Motor / System DC Brushless Bldc DC Brushless; Brushless DC Motor DC Brushless; Brushless DC (BLDC)
Configuration PCB Mount; "20-SOIC (0.433"", 11.00mm Width) Exposed Pad" PCB Mount; Other; Surface mount PCB Mount
Communication Parallel Interface Parallel
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
AC Input 7 to 52 volts 7 to 52 volts
Unlock Full Specs
to access all available technical data