Manufacturer: STMicroelectronics
Win Source Part Number: 1194370-L6234
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Motor Driver BiCDMOS Parallel 20-PowerDIP
Three phase motor driver Product overview: L6234 from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6234 can be used for catalog matching and distributor lookup.
Motor Driver BiCDMOS Parallel 20-PowerDIP
IC MOTOR DRIVER 7V-52V 20-PWRDIP
IC MOTOR DRIVER 7V-52V 20-PWRDIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1194370-L6234 | 497-6703-5-ND | 744-L6234 | L6234 | L6234 | L6234 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - L6234 | Motor Drivers, Controllers | Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; "20-DIP (0.300"", 7.62mm)" | |||||
| Communication | Parallel Interface | Parallel | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| AC Input | 7 to 52 volts |