DMOS driver for three-phase brushless DC motor Product overview: L6230QTR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6230QTR can be used for catalog matching and distributor lookup.
Motor Driver DMOS Parallel 32-VFQFPN (5x5)
Motor Driver DMOS Parallel 32-VFQFPN (5x5)
Motor Driver DMOS Parallel 32-VFQFPN (5x5)
Manufacturer: STMicroelectronics
Win Source Part Number: 1194368-L6230QTR
Packaging: Reel - TR
Operating Temperature Range: -25°C ~ 125°C (TJ)
Package: 32-VFQFN Exposed Pad
Applications: General
Mounting: SMD
Technology: DMOS
Operating Supply Voltage: 8 V ~ 52 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (3)
Output Current: 1.4A
Voltage - Load: 8 V ~ 52 V
Motor Type - AC, DC: Brushless DC (BLDC)
Family Name: L6230
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 32-VFQFPN (5x5)
Alternative Parts (Cross-Reference): LMD18200-2D/883; SLA7061M; SLA7062MLF2102;
Introduction Date: October 14, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
MOTOR DRIVER, -25 TO 125DEG C; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:1.4A; Output Voltage:52V; Driver Case Style:VFQFPN; No. of Pins:32Pins; Supply Voltage Min:8V; Supply Voltage Max:52V; RoHS Compliant: Yes
MOTION CONTROL & AUTOMATION
Motor Driver DMOS Parallel 32-VFQFPN (5x5)
IC MOTOR DRIVER 8V-52V 32VFQFPN
IC MOTOR DRIVER 8V-52V 32VFQFPN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-L6230QTR | 497-11011-2-ND | 1194368-L6230QTR | 25AH9775 | 47T7607 | L6230QTR | L6230QTR | L6230QTR |
| Product Name | Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - L6230QTR | Motor Driver, -25 To 125Deg C; Motor Type Stmicroelectronics | Motion Control & Automation Stmicroelectronics | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| PC-Based Bus | Parallel | |||||||
| Operating Temperature | -25 C (-13 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | ||||
| DC Input | 52 volts | 8 to 52 volts | 8 to 52 volts | 8 to 52 volts | ||||
| Motor / System | DC Brushless | DC Brushless; Three Phase DC Brushless | DC Brushless; Brushless DC (BLDC) | |||||
| Configuration | PCB Mount; 32-VFQFN Exposed Pad |