Motor Driver DMOS Parallel PowerSO-36
Motor Driver DMOS Parallel PowerSO-36
Motor Driver DMOS Parallel PowerSO-36
Manufacturer: STMicroelectronics
Win Source Part Number: 778161-L6230PDTR
Packaging: Reel package
Operating Temperature Range: -25°C ~ 125°C (TJ)
Package: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Applications: General
Mounting: SMD
Technology: DMOS
Operating Supply Voltage: 8 V ~ 52 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (3)
Output Current: 1.4A
Voltage - Load: 8 V ~ 52 V
Motor Type - AC, DC: Brushless DC (BLDC)
Family Name: L6230
Categories: Integrated Circuits (ICs)
Manufacturer Package: PowerSO-36
Alternative Parts (Cross-Reference): A4911KEVSR-J-1; MCP8024-H/PT; MCP8024T-H/MP; MCP8024-H/MP;
Introduction Date: October 14, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
DMOS driver for three-phase brushless DC motor Product overview: L6230PDTR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6230PDTR can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 8V-52V 36POWERSO
IC MOTOR DRIVER 8V-52V 36POWERSO
Motor Driver DMOS Parallel PowerSO-36
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 497-L6230PDTRCT-ND | 778161-L6230PDTR | 744-L6230PDTR | L6230PDTR | L6230PDTR | L6230PDTR |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - L6230PDTR | Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; "36-PowerBSSOP (0.433"", 11.00mm Width)" | |||||
| Communication | Parallel Interface | Parallel | ||||
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 C (-13 F) | -25 to 125 C (-13 to 257 F) | ||
| AC Input | 8 to 52 volts | 8 to 52 volts |