DMOS driver for three-phase brushless DC motor Product overview: L6230PD from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6230PD can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1194367-L6230PD
Packaging: Tube
Mounting Style: SMD
Applications: General Purpose
Technology: DMOS
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (3)
Output Current: 1.4A
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Supplier Device Package: PowerSO-36
Temperature Range - Operating: -25°C ~ 125°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Family Part Number: L6230
Manufacturer Pack Quantity: 31
MSL Level: 3 (168 Hours)
Supply Voltage (V): 8V ~ 52V
Load Voltage (V): 8V ~ 52V
Motor Driver DMOS Parallel PowerSO-36
IC MOTOR DRIVER 8V-52V 36POWERSO
MOTOR DRIVER, DMOS, 3PH, 2.8A, 36POWERSO; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:1.4A; Output Voltage:52V; Driver Case Style:SOIC; No. of Pins:36Pins; Supply Voltage Min:8V; Supply Voltage RoHS Compliant: Yes
Motor Driver DMOS Parallel PowerSO-36
IC MOTOR DRIVER 8V-52V 36POWERSO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-L6230PD | 1194367-L6230PD | 497-18627-ND | L6230PD | 69W9786 | L6230PD | L6230PD |
| Product Name | Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - L6230PD | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, Dmos, 3Ph, 2.8A, 36Powerso; Motor Type Stmicroelectronics | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -40 C (-40 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | |||
| DC Input | 52 volts | 8 to 52 volts | 8 to 52 volts | 8 to ? volts | |||
| AC Input | 8 to 52 volts | 8 to 52 volts | 8 to ? volts | ||||
| Continuous Current | 1.4 amps | 1.4 amps | 1.4 amps | ||||
| Motor / System | DC Brushless | DC Brushless; Three Phase DC Brushless | DC Brushless; Brushless DC (BLDC) |