Motor Driver BiCDMOS Parallel 32-VFQFPN-EP (5x5)
Motor Driver BiCDMOS Parallel 32-VFQFPN-EP (5x5)
Motor Driver BiCDMOS Parallel 32-VFQFPN-EP (5x5)
3-Phase Brushless DC Motor Driver, 52V, 1.4A, VQFN Product overview: L6229QTR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 52V, 1.4A, VQFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 52V, 1.4A, VQFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6229QTR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1194365-L6229QTR
Packaging: Reel - TR
Operating Temperature Range: -25°C ~ 125°C (TJ)
Package: 32-VFQFN Exposed Pad
Applications: General
Mounting: SMD
Technology: BiCDMOS
Operating Supply Voltage: 8 V ~ 52 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (3)
Output Current: 1.4A
Voltage - Load: 8 V ~ 52 V
Motor Type - AC, DC: Brushless DC (BLDC)
Family Name: L6229Q
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 32-VFQFPN Exposed Pad (5x5)
Alternative Parts (Cross-Reference): DRV8320SRHBT; DRV8320HRHBR; DRV8320SRHBR;
Introduction Date: November 25, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC MOTOR DRIVER 8V-52V 32VFQFPN
Motor Driver BiCDMOS Parallel 32-VFQFPN-EP (5x5)
STEPPER MOSFET DRIVER, -40 TO 150DEG C; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:1.4A; Output Voltage:52V; Driver Case Style:VFQFPN-EP; No. of Pins:32Pins; Supply Voltage Min:8V; Supply Voltage RoHS Compliant: Yes
MOTION CONTROL & AUTOMATION
IC MOTOR DRIVER 8V-52V 32VFQFPN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 497-8495-1-ND | 744-L6229QTR | 1194365-L6229QTR | L6229QTR | L6229QTR | 07AH6683 | 56P8487 | L6229QTR |
| Product Name | Motor Drivers, Controllers | 52V 1.4A VQFN Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - L6229QTR | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Stepper Mosfet Driver, -40 To 150Deg C; Motor Type Stmicroelectronics | Motion Control & Automation Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | DC Brushless; Three Phase DC Brushless | |||||
| Configuration | PCB Mount; 32-VFQFN Exposed Pad | |||||||
| Communication | Parallel Interface | Parallel | ||||||
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -40 C (-40 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | ||||
| AC Input | 8 to 52 volts | 8 to 52 volts | 8 to ? volts |