Motor Driver BiCDMOS Parallel 32-VFQFPN-EP (5x5)
Manufacturer: STMicroelectronics
Win Source Part Number: 1194364-L6229Q
Family Name: L6229Q
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): DRV8320HRHBT; DRV8320SRHBR; DRV8320SRHBT;
Introduction Date: November 25, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
DMOS driver for three-phase brushless DC motor Product overview: L6229Q from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6229Q can be used for catalog matching and distributor lookup.
Motor Driver BiCDMOS Parallel 32-VFQFPN-EP (5x5)
IC MOTOR DRIVER 8V-52V 32VFQFPN
IC MOTOR DRIVER 8V-52V 32VFQFPN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 497-19126-ND | 1194364-L6229Q | 744-L6229Q | L6229Q | L6229Q | L6229Q |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - L6229Q | Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; 32-VFQFN Exposed Pad | |||||
| Communication | Parallel Interface | Parallel | ||||
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 C (-13 F) | -25 to 125 C (-13 to 257 F) | |||
| AC Input | 8 to 52 volts |