Manufacturer: STMicroelectronics
Win Source Part Number: 808056-L6229PDTR
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Technology: BiCDMOS
Current - Output: 1.4A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (3)
Voltage - Load: 12V ~ 52V
Motor Type - AC, DC: Brushless DC (BLDC)
Supplier Device Package: PowerSO-36
Temperature Range - Operating: -25°C ~ 125°C
Manufacturer Package: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 600
MSL Level: 3 (168 Hours)
Supply Voltage (V): 12V ~ 52V
Part Number Series: L6229
Motor Driver BiCDMOS Parallel PowerSO-36
Motor Driver BiCDMOS Parallel PowerSO-36
Motor Driver BiCDMOS Parallel PowerSO-36
3-Phase Brushless DC Motor Driver, 52V, 2.8A, Surface Mount Product overview: L6229PDTR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 52V, 2.8A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SMD, 52V, 2.8A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6229PDTR can be used for catalog matching and distributor lookup.
Motor Driver BiCDMOS Parallel PowerSO-36
IC MOTOR DRVR 12V-52V 36POWERSO
IC MOTOR DRVR 12V-52V 36POWERSO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 808056-L6229PDTR | 497-4215-6-ND | 744-L6229PDTR | L6229PDTR | L6229PDTR | L6229PDTR |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - L6229PDTR | Motor Drivers, Controllers | SMD 52V 2.8A Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -40 C (-40 F) | -25 to 125 C (-13 to 257 F) | ||
| AC Input | 12 to 52 volts | 12 to 52 volts | ||||
| DC Input | 12 to 52 volts | 12 to 52 volts | 52 volts | |||
| Continuous Current | 1.4 amps | 1.4 amps | ||||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) |