Manufacturer: STMicroelectronics
Win Source Part Number: 1051289-L6229N
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Technology: BiCDMOS
Output Current: 1.4A
Voltage - Load: 12 V to 52 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C (TJ)
Case / Package: 24-PowerDIP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 12 V to 52 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Motor Driver BiCDMOS Parallel 24-PowerDIP
DMOS driver for 3-phase brushless DC motor Product overview: L6229N from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6229N can be used for catalog matching and distributor lookup.
IC MOTOR DRVR 12V-52V 24POWERDIP
Motor Driver BiCDMOS Parallel 24-PowerDIP
IC MOTOR DRVR 12V-52V 24POWERDIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1051289-L6229N | 497-5840-5-ND | 744-L6229N | L6229N | L6229N | L6229N |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - L6229N | Motor Drivers, Controllers | Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -40 C (-40 F) | -25 to 125 C (-13 to 257 F) | ||
| AC Input | 12 to 52 volts | 12 to 52 volts | ||||
| DC Input | 12 to 52 volts | 12 to 52 volts | 52 volts | |||
| Continuous Current | 1.4 amps | 1.4 amps | ||||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) |