Motor Driver BiCDMOS Parallel 24-SO
Motor Driver BiCDMOS Parallel 24-SO
Motor Driver BiCDMOS Parallel 24-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 714778-L6229DTR
Packaging: Reel
Mounting Style: SMD
Applications: General Purpose
Technology: BiCDMOS
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (3)
Output Current: 1.4A
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Supplier Device Package: 24-SO
Temperature Range - Operating: -25°C ~ 125°C
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Family Part Number: L6229
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 12V ~ 52V
Load Voltage (V): 12V ~ 52V
3-Phase BLDC Motor Driver, 52V, 1.4A, SO, Parallel Interface Product overview: L6229DTR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 52V, 1.4A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 52V, 1.4A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6229DTR can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 12V-52V 24SO
IC MOTOR DRIVER 12V-52V 24SO
IC MOTOR DRIVER PAR 24SO
MOTOR DRIVER, 3P BLDC, SOIC-24; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:1.4A; Output Voltage:52V; Driver Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:12V; Supply Voltage Max:52V; MSL:- RoHS Compliant: Yes
Motor Driver BiCDMOS Parallel 24-SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | 497-4008-2-ND | 714778-L6229DTR | 744-L6229DTR | L6229DTR | L6229DTR | 761-L6229DTR | 45AC7248 | L6229DTR |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - L6229DTR | 52V 1.4A Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | IC MOTOR DRIVER PAR 24SO | Motor Driver, 3P Bldc, Soic-24; Motor Type Stmicroelectronics | Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Three Phase DC Brushless | DC Brushless; Brushless DC (BLDC) | |||||
| Configuration | PCB Mount; "24-SOIC (0.295"", 7.50mm Width)" | |||||||
| Communication | Parallel Interface | Parallel | ||||||
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 C (-13 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | |||
| AC Input | 12 to 52 volts | 12 to 52 volts | 12 to 52 volts |