Motor Driver BiCDMOS Parallel 24-SO
3-Phase Brushless DC Motor Driver IC, 52V, 3.55A, SO Product overview: L6229D from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 52V, 3.55A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 52V, 3.55A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6229D can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1051288-L6229D
Packaging: Tube/Rail
Applications: General Purpose
Mounting: SMD (SMT)
Technology: BiCDMOS
Output Current: 1.4A
Voltage - Load: 12 V to 52 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C (TJ)
Case / Package: 24-SO
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 12 V to 52 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC MOTOR DRIVER 12V-52V 24SO
IC MOTOR DRIVER 12V-52V 24SO
Motor Driver BiCDMOS Parallel 24-SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 497-5839-5-ND | 744-L6229D | 1051288-L6229D | L6229D | L6229D | L6229D |
| Product Name | Motor Drivers, Controllers | 52V 3.55A Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - L6229D | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; "24-SOIC (0.295"", 7.50mm Width)" | |||||
| Communication | Parallel Interface | Parallel | ||||
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -40 C (-40 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | ||
| AC Input | 12 to 52 volts | 12 to 52 volts |