Manufacturer: STMicroelectronics
Win Source Part Number: 922614-L6228QTR
Series: STSPIN L62
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Bipolar Motor Driver DMOS Parallel 32-VFQFPN-EP (5x5)
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: L6228
Categories: Integrated Circuits (ICs)
Case / Package: 32-VFQFPN-EP (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-6864-6, 497-6864-2, L6228QTR-ND, -497-6864-1, -497-6864-2, 497-6864-1
Bipolar Stepper Motor Driver, 52V, 1.4A, SM, VFQFPN Product overview: L6228QTR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 52V, 1.4A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 52V, 1.4A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6228QTR can be used for catalog matching and distributor lookup.
Bipolar Motor Driver DMOS Parallel 32-VFQFPN-EP (5x5)
Bipolar Motor Driver DMOS Parallel 32-VFQFPN-EP (5x5)
Bipolar Motor Driver DMOS Parallel 32-VFQFPN-EP (5x5)
IC MOTOR DRV BIPOLAR 8-52V 32FPN
STEPPER MOSFET DRIVER, -40 TO 150DEG C; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:1.4A; Output Voltage:52V; Driver Case Style:VFQFPN-EP; No. of Pins:32Pins; Supply Voltage Min:8V; Supply Voltage Max:52V; Operating RoHS Compliant: Yes
Bipolar Motor Driver DMOS Parallel 32-VFQFPN-EP (5x5)
IC MOTOR DRV BIPOLAR 8-52V 32FPN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 922614-L6228QTR | 744-L6228QTR | 497-6864-2-ND | L6228QTR | 07AH6682 | L6228QTR | L6228QTR |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - L6228QTR | Stepper 52V 1.4A Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Stepper Mosfet Driver, -40 To 150Deg C; Motor Type Stmicroelectronics | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -25 C (-13 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| DC Input | 52 volts | 8 to 52 volts | 8 to 52 volts | ||||
| Configuration | PCB Mount; 32-VFQFN Exposed Pad | ||||||
| Communication | Parallel Interface | Parallel | |||||
| AC Input | 8 to 52 volts | 8 to 52 volts |