STMicroelectronics, L6228PDTR
STMicroelectronics, L6228PDTR
STMicroelectronics, L6228PDTR
Bipolar Motor Driver DMOS Parallel PowerSO-36
Bipolar Motor Driver DMOS Parallel PowerSO-36
Bipolar Motor Driver DMOS Parallel PowerSO-36
Manufacturer: STMicroelectronics
Win Source Part Number: 018265-L6228PDTR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 1.4A
Voltage - Load: 8 V to 52 V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C (TJ)
Case / Package: PowerSO-36
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8 V to 52 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Stepper Motor Driver IC, 1.4A, 52V, Surface Mount Product overview: L6228PDTR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, SMD, 1.4A, 52V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, SMD, 1.4A, 52V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6228PDTR can be used for catalog matching and distributor lookup.
Bipolar Motor Driver DMOS Parallel PowerSO-36
IC MTR DRV BIPOLAR 8-52V 36PWRSO
MOTOR DRIVER, STEPPER, 2 O/P, POWERSO-36; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:1.4A; Output Voltage:-; Driver Case Style:PowerSO; No. of Pins:36Pins; Supply Voltage Min:8V; Supply Voltage Max:52V; Operating RoHS Compliant: Yes
IC MTR DRV BIPOLAR 8-52V 36PWRSO
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | Stepper Motor Drives | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1888482 | 1888482P | 497-4007-6-ND | 018265-L6228PDTR | 744-L6228PDTR | L6228PDTR | L6228PDTR | 51AC9182 | L6228PDTR |
| Product Name | Motor Driver ICs | Motor Driver ICs | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - L6228PDTR | Stepper SMD 1.4A 52V Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, Stepper, 2 O/p, Powerso-36; Motor Type Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | Bipolar; Stepper motor | Stepper | Stepper | ||||||
| Configuration | PCB Mount; Other; Surface mount | PCB Mount | PCB Mount; "36-PowerBSSOP (0.433"", 11.00mm Width)" | ||||||
| DC Input | 52 volts | 8 to 52 volts | 8 to 52 volts | 52 volts | 8 to 52 volts | ||||
| Communication | Parallel Interface | Parallel | |||||||
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 C (-13 F) | -25 to 125 C (-13 to 257 F) |