DMOS Stepper Motor Driver IC, 52V, 3.55A Output, 4 Outputs, PDIP Product overview: L6228N from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 52V, 3.55A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 52V, 3.55A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6228N can be used for catalog matching and distributor lookup.
Bipolar Motor Driver DMOS Parallel 24-PowerDIP
Manufacturer: STMicroelectronics
Win Source Part Number: 1194361-L6228N
Packaging: Tube
Mounting Style: Through Hole
Applications: General Purpose
Technology: DMOS
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (4)
Output Current: 1.4A
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2
Categories: Integrated Circuits
Supplier Device Package: 24-PowerDIP
Status: Obsolete
Temperature Range - Operating: -25°C ~ 125°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 24-PowerDIP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: L6228
Manufacturer Pack Quantity: 15
MSL Level: 1 (Unlimited)
Supply Voltage (V): 8V ~ 52V
Load Voltage (V): 8V ~ 52V
IC MTR DRVR BIPLR 8-52V 24PWRDIP
Bipolar Motor Driver DMOS Parallel 24-PowerDIP
IC MTR DRVR BIPLR 8-52V 24PWRDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-L6228N | 497-5350-5-ND | 1194361-L6228N | L6228N | L6228N | L6228N |
| Product Name | Stepper 52V 3.55A Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - L6228N | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| PC-Based Bus | Parallel | |||||
| Operating Temperature | -40 C (-40 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | ||
| DC Input | 52 volts | 8 to 52 volts | 8 to 52 volts | |||
| Configuration | PCB Mount; "24-PowerDIP (0.300"", 7.62mm)" | |||||
| Communication | Parallel Interface | Parallel |