Manufacturer: STMicroelectronics
Win Source Part Number: 138527-L6228DTR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 1.4A
Voltage - Load: 8 V to 52 V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C (TJ)
Case / Package: 24-SO
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8 V to 52 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Bipolar Motor Driver DMOS Parallel 24-SO
Bipolar Motor Driver DMOS Parallel 24-SO
Bipolar Motor Driver DMOS Parallel 24-SO
DMOS driver for bipolar stepper motor Product overview: L6228DTR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6228DTR can be used for catalog matching and distributor lookup.
IC MTR DRVR BIPOLAR 8V-52V 24SO
Bipolar Motor Driver DMOS Parallel 24-SO
IC MTR DRVR BIPOLAR 8V-52V 24SO
MOTOR DRIVER, STEPPER, SOIC-24; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:1.4A; Output Voltage:52V; Driver Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:8V; Supply Voltage Max:52V; Product Range:-; MSL:- RoHS Compliant: Yes
MOTION CONTROL & AUTOMATION
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 138527-L6228DTR | 497-3364-2-ND | 744-L6228DTR | L6228DTR | L6228DTR | L6228DTR | 45AC7247 | 56P8476 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - L6228DTR | Motor Drivers, Controllers | Stepper Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, Stepper, Soic-24; Motor Type Stmicroelectronics | Motion Control & Automation Stmicroelectronics |
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 C (-13 F) | -25 to 125 C (-13 to 257 F) | ||||
| AC Input | 8 to 52 volts | 8 to 52 volts | 8 to 52 volts | |||||
| DC Input | 8 to 52 volts | 8 to 52 volts | 52 volts | 8 to 52 volts | ||||
| Continuous Current | 1.4 amps | 1.4 amps | 1.4 amps | |||||
| Configuration | PCB Mount; "24-SOIC (0.295"", 7.50mm Width)" |