Manufacturer: STMicroelectronics
Win Source Part Number: 070591-L6228D
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 1.4A
Voltage - Load: 8 V to 52 V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C (TJ)
Case / Package: 24-SO
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8 V to 52 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Bipolar Motor Driver DMOS Parallel 24-SO
DMOS driver for bipolar stepper motor Product overview: L6228D from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6228D can be used for catalog matching and distributor lookup.
MOTOR DRIVER, -40 TO 150DEG C; Motor Type:Stepper; No. of Outputs:4Outputs; Output Current:3.55A; Output Voltage:52V; Driver Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:8V; Supply Voltage Max:52V; Product Range:- RoHS Compliant: Yes
IC MTR DRVR BIPOLAR 8V-52V 24SO
IC MTR DRVR BIPOLAR 8V-52V 24SO
Bipolar Motor Driver DMOS Parallel 24-SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 070591-L6228D | 497-L6228D-ND | 744-L6228D | 26M0514 | L6228D | L6228D | L6228D |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - L6228D | Motor Drivers, Controllers | Stepper Motor Driver IC | Motor Driver, -40 To 150Deg C; Motor Type Stmicroelectronics | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -40 C (-40 F) | -25 to 125 C (-13 to 257 F) | |||
| AC Input | 8 to 52 volts | 8 to 52 volts | 8 to 52 volts | ||||
| DC Input | 8 to 52 volts | 8 to 52 volts | 52 volts | 8 to 52 volts | |||
| Continuous Current | 1.4 amps | 1.4 amps | 3.55 amps | ||||
| Configuration | PCB Mount; "24-SOIC (0.295"", 7.50mm Width)" |