DMOS dual full bridge driver with PWM current controller Product overview: L6227QTR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6227QTR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1051287-L6227QTR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 1.4A
Voltage - Load: 8 V to 52 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C (TJ)
Case / Package: 32-VFQFPN (5x5)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8 V to 52 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Bipolar Motor Driver DMOS Parallel 32-VFQFPN (5x5)
Bipolar Motor Driver DMOS Parallel 32-VFQFPN (5x5)
Bipolar Motor Driver DMOS Parallel 32-VFQFPN (5x5)
IC MTR DRVR BIPLR 8-52V 32VFQFPN
IC MTR DRVR BIPLR 8-52V 32VFQFPN
Bipolar Motor Driver DMOS Parallel 32-VFQFPN (5x5)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-L6227QTR | 1051287-L6227QTR | 497-L6227QTRDKR-ND | L6227QTR | L6227QTR | L6227QTR |
| Product Name | Dual Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - L6227QTR | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | Parallel | |||||
| Operating Temperature | -25 C (-13 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | ||
| DC Input | 52 volts | 8 to 52 volts | 8 to 52 volts | |||
| AC Input | 8 to 52 volts | 8 to 52 volts | ||||
| Continuous Current | 1.4 amps | 1.4 amps |