Bipolar Motor Driver DMOS Parallel 32-VFQFPN (5x5)
Dual Motor Driver IC, 2.8A, 52V, 100kHz, Parallel Interface, VFQFPN Product overview: L6227Q from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.8A, 52V, 100kHz. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, 2.8A, 52V, 100kHz, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6227Q can be used for catalog matching and distributor lookup.
Bipolar Motor Driver DMOS Parallel 32-VFQFPN (5x5)
IC MTR DRVR BIPLR 8-52V 32VFQFPN
IC MTR DRVR BIPLR 8-52V 32VFQFPN
MOTOR DRIVER, DUAL, 2.8A, PWM, 32QFN; Motor Type:Full Bridge; No. of Outputs:2Outputs; Output Current:1.4A; Output Voltage:52V; Driver Case Style:VFQFPN; No. of Pins:32Pins; Supply Voltage Min:8V; Supply Voltage Max:52V; Operating RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 497-14755-ND | 744-L6227Q | L6227Q | L6227Q | L6227Q | 69W9783 |
| Product Name | Motor Drivers, Controllers | Dual 2.8A 52V 100kHz Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, Dual, 2.8A, Pwm, 32Qfn; Motor Type Stmicroelectronics |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | Full Bridge | |||
| Configuration | PCB Mount; 32-VFQFN Exposed Pad | |||||
| Communication | Parallel Interface | Parallel | ||||
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 C (-13 F) | -25 to 125 C (-13 to 257 F) | |||
| AC Input | 8 to 52 volts | 8 to 52 volts |