Bipolar Motor Driver DMOS Parallel PowerSO-36
Bipolar Motor Driver DMOS Parallel PowerSO-36
Bipolar Motor Driver DMOS Parallel PowerSO-36
Manufacturer: STMicroelectronics
Win Source Part Number: 876571-L6227PDTR
Series: STSPIN L62
Operating Temperature Range: -25°C ~ 125°C (TJ)
Features: Bipolar Motor Driver DMOS Parallel PowerSO-36
Package: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: L6227
Categories: Integrated Circuits (ICs)
Case / Package: PowerSO-36
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 600
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-4006-2-NDR, 497-4006-6, 497-4006-1-NDR, 497-4006-2, 497-4006-1
DMOS dual full bridge driver with PWM current controller Product overview: L6227PDTR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6227PDTR can be used for catalog matching and distributor lookup.
IC MTR DRV BIPOLAR 8-52V 36PWRSO
Bipolar Motor Driver DMOS Parallel PowerSO-36
IC MTR DRV BIPOLAR 8-52V 36PWRSO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 497-4006-1-ND | 876571-L6227PDTR | 744-L6227PDTR | L6227PDTR | L6227PDTR | L6227PDTR |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - L6227PDTR | Dual Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "36-PowerBSSOP (0.433"", 11.00mm Width)" | |||||
| Communication | Parallel Interface | Parallel | ||||
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 C (-13 F) | -25 to 125 C (-13 to 257 F) | ||
| AC Input | 8 to 52 volts |