Manufacturer: STMicroelectronics
Win Source Part Number: 1194359-L6227N
Packaging: Tube
Mounting Style: Through Hole
Applications: General Purpose
Technology: DMOS
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (4)
Output Current: 1.4A
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Supplier Device Package: 24-PowerDIP
Status: Obsolete
Temperature Range - Operating: -25°C ~ 125°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 24-PowerDIP
Alternative Parts (Cross-Reference): A4992KLPTR-T; L6207N; E-L6207N;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: L6227
Manufacturer Pack Quantity: 15
MSL Level: 1 (Unlimited)
Supply Voltage (V): 8V ~ 52V
Load Voltage (V): 8V ~ 52V
Bipolar Motor Driver DMOS Parallel 24-PowerDIP
Dual Full Bridge Motor Driver, 2.8A, 52V, PDIP Product overview: L6227N from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.8A, 52V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, 2.8A, 52V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6227N can be used for catalog matching and distributor lookup.
Bipolar Motor Driver DMOS Parallel 24-PowerDIP
IC MTR DRVR BIPLR 8-52V 24PWRDIP
IC MTR DRVR BIPLR 8-52V 24PWRDIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1194359-L6227N | 497-3648-ND | 744-L6227N | L6227N | L6227N | L6227N |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - L6227N | Motor Drivers, Controllers | Dual 2.8A 52V Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 C (-13 F) | -25 to 125 C (-13 to 257 F) | ||
| AC Input | 8 to 52 volts | 8 to 52 volts | ||||
| DC Input | 8 to 52 volts | 8 to 52 volts | 52 volts | |||
| Continuous Current | 1.4 amps | 1.4 amps | ||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |