Bipolar Motor Driver DMOS Parallel 24-SO
DMOS Dual Full Bridge Motor Driver, 2.8A, 52V, SO Product overview: L6227D from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.8A, 52V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, 2.8A, 52V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6227D can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 143733-L6227D
Packaging: Tube/Rail
Applications: General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 1.4A
Voltage - Load: 8 V to 52 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C (TJ)
Case / Package: 24-SO
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8 V to 52 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC MTR DRVR BIPOLAR 8V-52V 24SO
Bipolar Motor Driver DMOS Parallel 24-SO
IC MTR DRVR BIPOLAR 8V-52V 24SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 497-L6227D-ND | 744-L6227D | 143733-L6227D | L6227D | L6227D | L6227D |
| Product Name | Motor Drivers, Controllers | Dual 2.8A 52V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - L6227D | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "24-SOIC (0.295"", 7.50mm Width)" | |||||
| Communication | Parallel Interface | Parallel | ||||
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 C (-13 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | ||
| AC Input | 8 to 52 volts | 8 to 52 volts |