Bipolar Motor Driver DMOS Parallel 32-VFQFPN (5x5)
Bipolar Motor Driver DMOS Parallel 32-VFQFPN (5x5)
Bipolar Motor Driver DMOS Parallel 32-VFQFPN (5x5)
Manufacturer: STMicroelectronics
Win Source Part Number: 109438-L6226QTR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 1.4A
Voltage - Load: 8 V to 52 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Family Name: L6226Q
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C (TJ)
Case / Package: 32-VFQFPN (5x5)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8 V to 52 V
Alternative Parts (Cross-Reference): DRV8320SRHBT; DRV8320HRHBR; LMD18200-2D/883;
Introduction Date: January 18, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC MTR DRVR BIPLR 8-52V 32VFQFPN
Bipolar Motor Driver DMOS Parallel 32-VFQFPN (5x5)
MOTOR DRIVER, -25 TO 125DEG C; Motor Type:Stepper; No. of Outputs:4Outputs; Output Current:1.4A; Output Voltage:52V; Driver Case Style:VFQFPN; No. of Pins:32Pins; Supply Voltage Min:8V; Supply Voltage Max:52V; Operating Temperature RoHS Compliant: Yes
MOTION CONTROL & AUTOMATION
IC MTR DRVR BIPLR 8-52V 32VFQFPN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 497-6862-1-ND | 109438-L6226QTR | L6226QTR | L6226QTR | 07AH6681 | 56P8467 | L6226QTR |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - L6226QTR | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, -25 To 125Deg C; Motor Type Stmicroelectronics | Motion Control & Automation Stmicroelectronics | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | Stepper | ||||
| Configuration | PCB Mount; 32-VFQFN Exposed Pad | ||||||
| Communication | Parallel Interface | Parallel | |||||
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | ||||
| AC Input | 8 to 52 volts | 8 to 52 volts | 8 to 52 volts |