Bipolar Motor Driver DMOS Parallel 32-VFQFPN (5x5)
Manufacturer: STMicroelectronics
Win Source Part Number: 1194358-L6226Q
Family Name: L6226Q
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): STK681-310; STK672-350; TMC389-LA; A4973SB-T;
Introduction Date: January 18, 2008
ECCN: EAR99
Country of Origin: Philippines, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Dual Full Bridge Motor Driver, 2.8A, 52V, DMOS, QFN Product overview: L6226Q from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.8A, 52V, QFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, 2.8A, 52V, QFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6226Q can be used for catalog matching and distributor lookup.
Bipolar Motor Driver DMOS Parallel 32-VFQFPN (5x5)
IC MTR DRVR BIPLR 8-52V 32VFQFPN
IC MTR DRVR BIPLR 8-52V 32VFQFPN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 497-14754-ND | 1194358-L6226Q | 744-L6226Q | L6226Q | L6226Q | L6226Q |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - L6226Q | Dual 2.8A 52V QFN Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; 32-VFQFN Exposed Pad | |||||
| Communication | Parallel Interface | Parallel | ||||
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 C (-13 F) | -25 to 125 C (-13 to 257 F) | |||
| AC Input | 8 to 52 volts |