Bipolar Motor Driver BiCDMOS Parallel PowerSO-36
Bipolar Motor Driver BiCDMOS Parallel PowerSO-36
Bipolar Motor Driver BiCDMOS Parallel PowerSO-36
Manufacturer: STMicroelectronics
Win Source Part Number: 135682-L6226PDTR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: BiCDMOS
Output Current: 1.4A
Voltage - Load: 8 V to 52 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C (TJ)
Case / Package: PowerSO-36
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8 V to 52 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
DMOS dual full bridge driver Product overview: L6226PDTR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6226PDTR can be used for catalog matching and distributor lookup.
IC MTR DRV BIPOLAR 8-52V 36PWRSO
Bipolar Motor Driver BiCDMOS Parallel PowerSO-36
IC MTR DRV BIPOLAR 8-52V 36PWRSO
MOTOR DRIVER, BRUSHED DC, POWERSO-20; Motor Type:DC Brush; No. of Outputs:2Outputs; Output Current:1.4A; Output Voltage:52V; Driver Case Style:PowerSO; No. of Pins:36Pins; Supply Voltage Min:8V; Supply Voltage Max:52V; MSL:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 497-5347-6-ND | 135682-L6226PDTR | 744-L6226PDTR | L6226PDTR | L6226PDTR | L6226PDTR | 45AC7246 |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - L6226PDTR | Dual Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, Brushed Dc, Powerso-20; Motor Type Stmicroelectronics |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | DC Brushed; DC Brush | ||||
| Configuration | PCB Mount; "36-PowerBSSOP (0.433"", 11.00mm Width)" | ||||||
| Communication | Parallel Interface | Parallel | |||||
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 C (-13 F) | -25 to 125 C (-13 to 257 F) | |||
| AC Input | 8 to 52 volts | 8 to 52 volts | 8 to 52 volts |