STMicroelectronics Electronic Surplus - L6226PD L6226PD

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194357-L6226PD Packaging: Tube Mounting Style: SMD Applications: General Purpose Technology: BiCDMOS Function: Driver - Fully Integrated, Control and Power Stage Interface: Parallel Output Configuration: Half Bridge (4) Output Current: 4A Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Supplier Device Package: PowerSO-36 Temperature Range - Operating: -25°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: L6226 Manufacturer Pack Quantity: 31 MSL Level: 3 (168 Hours) Supply Voltage (V): 8V ~ 52V Load Voltage (V): 8V ~ 52V
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194357-L6226PD Packaging: Tube Mounting Style: SMD Applications: General Purpose Technology: BiCDMOS Function: Driver - Fully Integrated, Control and Power Stage Interface: Parallel Output Configuration: Half Bridge (4) Output Current: 4A Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Supplier Device Package: PowerSO-36 Temperature Range - Operating: -25°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: L6226 Manufacturer Pack Quantity: 31 MSL Level: 3 (168 Hours) Supply Voltage (V): 8V ~ 52V Load Voltage (V): 8V ~ 52V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - L6226PD - 1194357-L6226PD - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - L6226PD
1194357-L6226PD
Electronic Surplus - L6226PD 1194357-L6226PD
Manufacturer: STMicroelectronics Win Source Part Number: 1194357-L6226PD Packaging: Tube Mounting Style: SMD Applications: General Purpose Technology: BiCDMOS Function: Driver - Fully Integrated, Control and Power Stage Interface: Parallel Output Configuration: Half Bridge (4) Output Current: 4A Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Supplier Device Package: PowerSO-36 Temperature Range - Operating: -25°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: L6226 Manufacturer Pack Quantity: 31 MSL Level: 3 (168 Hours) Supply Voltage (V): 8V ~ 52V Load Voltage (V): 8V ~ 52V

Manufacturer: STMicroelectronics
Win Source Part Number: 1194357-L6226PD
Packaging: Tube
Mounting Style: SMD
Applications: General Purpose
Technology: BiCDMOS
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (4)
Output Current: 4A
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Supplier Device Package: PowerSO-36
Temperature Range - Operating: -25°C ~ 125°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: L6226
Manufacturer Pack Quantity: 31
MSL Level: 3 (168 Hours)
Supply Voltage (V): 8V ~ 52V
Load Voltage (V): 8V ~ 52V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1194357-L6226PD
Product Name Electronic Surplus - L6226PD
Unlock Full Specs
to access all available technical data