Dual Brushed Motor Driver, 4-Ch, 4A, 52V, SOIC Product overview: L6226PD from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4A, 52V, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, 4A, 52V, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6226PD can be used for catalog matching and distributor lookup.
Bipolar Motor Driver BiCDMOS Parallel PowerSO-36
Bipolar Motor Driver BiCDMOS Parallel PowerSO-36
IC MTR DRV BIPOLAR 8-52V 36PWRSO
IC MTR DRV BIPOLAR 8-52V 36PWRSO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-L6226PD | 497-1432-5-ND | L6226PD | L6226PD | L6226PD |
| Product Name | Dual 4A 52V SOIC Motor Driver IC | Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| PC-Based Bus | Parallel | ||||
| Operating Temperature | -25 C (-13 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | ||
| DC Input | 52 volts | 8 to 52 volts | |||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | |||
| Configuration | PCB Mount; "36-PowerBSSOP (0.433"", 11.00mm Width)" |